Alpha Wire shrink tube F3003/10 BK103

Description
FIT3003/10 BLACK 25X4 F
Request a Quote Datasheet
Description
FIT3003/10 BLACK 25X4 F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F3003/10 BK103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3003/10 BK103
shrink tube F3003/10 BK103
FIT3003/10 BLACK 25X4 F

FIT3003/10 BLACK 25X4 F

Buy Now
Heat Shrink Tubing - F3003/10BK103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3003/10BK103-ND
Heat Shrink Tubing F3003/10BK103-ND
"Heat Shrink Tubing, Semi Rigid 0.300"" (7.62mm) 2.5 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 0.300"" (7.62mm) 2.5 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 7.62Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire - 37F7069 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 7.62Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
37F7069
Heat Shrink Tubing, 7.62Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire 37F7069
HEAT SHRINK TUBING, 7.62MM ID, PO, BLACK, PACK OF 25 4FT PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.3"; I.D. Supplied - Metric:7.62mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 7.62MM ID, PO, BLACK, PACK OF 25 4FT PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.3"; I.D. Supplied - Metric:7.62mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3003/10 BK103 F3003/10BK103-ND 37F7069
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 7.62Mm Id, Po, Black, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details