Alpha Wire Heat Shrink Tubing F3003/10 BK071

Description
"Heat Shrink Tubing, Semi Rigid 0.300"" (7.62mm) 2.5 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.300"" (7.62mm) 2.5 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F3003/10BK071-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3003/10BK071-ND
Heat Shrink Tubing F3003/10BK071-ND
"Heat Shrink Tubing, Semi Rigid 0.300"" (7.62mm) 2.5 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Semi Rigid 0.300"" (7.62mm) 2.5 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 7.62Mm Id, Po, Black, Pack Of 4 6In Pieces; Shrink Ratio Alpha Wire - 37F6962 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 7.62Mm Id, Po, Black, Pack Of 4 6In Pieces; Shrink Ratio Alpha Wire
37F6962
Heat Shrink Tubing, 7.62Mm Id, Po, Black, Pack Of 4 6In Pieces; Shrink Ratio Alpha Wire 37F6962
HEAT SHRINK TUBING, 7.62MM ID, PO, BLACK, PACK OF 4 6IN PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.3"; I.D. Supplied - Metric:7.62mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 7.62MM ID, PO, BLACK, PACK OF 4 6IN PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.3"; I.D. Supplied - Metric:7.62mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number F3003/10BK071-ND 37F6962
Product Name Heat Shrink Tubing Heat Shrink Tubing, 7.62Mm Id, Po, Black, Pack Of 4 6In Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-04-QB6IN-24 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S17-S11-17-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details