Alpha Wire shrink tube F3001/4 BK103

Description
1/4 FIT 300 BLK 25 X 4'
Request a Quote Datasheet
Description
1/4 FIT 300 BLK 25 X 4'
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F3001/4 BK103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3001/4 BK103
shrink tube F3001/4 BK103
1/4 FIT 300 BLK 25 X 4'

1/4 FIT 300 BLK 25 X 4'

Buy Now
Heat Shrink Tubing - F3001/4BK103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3001/4BK103-ND
Heat Shrink Tubing F3001/4BK103-ND
"Heat Shrink Tubing, Semi Rigid 0.250"" (6.35mm) 2.5 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 0.250"" (6.35mm) 2.5 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 6.35Mm Id, Po, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire - 37F7065 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
37F7065
Heat Shrink Tubing, 6.35Mm Id, Po, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire 37F7065
HEAT SHRINK TUBING, 6.35MM ID, PO, PACK OF 25 4FT PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, PACK OF 25 4FT PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3001/4 BK103 F3001/4BK103-ND 37F7065
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 6.35Mm Id, Po, Pack Of 25 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing - 0021036002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 2269091 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.3 inch (33 mm)
View Details
Tubular Braid - 1100/1101 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details