Alpha Wire Heat Shrink Tubing F3001/4 BK068

Description
"Heat Shrink Tubing, Semi Rigid 0.250"" (6.35mm) 2.5 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Semi Rigid 0.250"" (6.35mm) 2.5 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F3001/4BK068-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3001/4BK068-ND
Heat Shrink Tubing F3001/4BK068-ND
"Heat Shrink Tubing, Semi Rigid 0.250"" (6.35mm) 2.5 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Semi Rigid 0.250"" (6.35mm) 2.5 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F3001/4 BK068 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3001/4 BK068
shrink tube F3001/4 BK068
FIT3001/4 BLACK 10X6 IN

FIT3001/4 BLACK 10X6 IN

Buy Now
Heat Shrink Tubing, 6.35Mm Id, Po, Black, Pack Of 10 6In Pieces; Shrink Ratio Alpha Wire - 86K1454 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 6.35Mm Id, Po, Black, Pack Of 10 6In Pieces; Shrink Ratio Alpha Wire
86K1454
Heat Shrink Tubing, 6.35Mm Id, Po, Black, Pack Of 10 6In Pieces; Shrink Ratio Alpha Wire 86K1454
HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, PACK OF 10 6IN PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, PACK OF 10 6IN PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3001/4BK068-ND F3001/4 BK068 86K1454
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 6.35Mm Id, Po, Black, Pack Of 10 6In Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-2000-060-3.937 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details