Alpha Wire Heat Shrink Tubing, 4..95Mm Id, Blue, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire F3001/2 BL105

Description
HEAT SHRINK TUBING, 4..95MM ID, BLUE, PACK OF 5 4FT PIECES; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 4..95MM ID, BLUE, PACK OF 5 4FT PIECES; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 4..95Mm Id, Blue, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire - 25C0766 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4..95Mm Id, Blue, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire
25C0766
Heat Shrink Tubing, 4..95Mm Id, Blue, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire 25C0766
HEAT SHRINK TUBING, 4..95MM ID, BLUE, PACK OF 5 4FT PIECES; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 4..95MM ID, BLUE, PACK OF 5 4FT PIECES; Shrink Ratio:2.5:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 25C0766
Product Name Heat Shrink Tubing, 4..95Mm Id, Blue, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-500 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DAYH-5 - Festo Corporation
Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 80 C (14 to 176 F)
View Details
Multi-Wall Polyolefin Heat Shrink - HS-101-MW - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details