Alpha Wire shrink tube F3001/2 BK105

Description
1/2 FIT 300 BLACK 5 X 4
Request a Quote Datasheet
Description
1/2 FIT 300 BLACK 5 X 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F3001/2 BK105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F3001/2 BK105
shrink tube F3001/2 BK105
1/2 FIT 300 BLACK 5 X 4

1/2 FIT 300 BLACK 5 X 4

Buy Now
Heat Shrink Tubing - 2773760 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2773760
Heat Shrink Tubing 2773760
FIT SHRINK TUBING

FIT SHRINK TUBING

Supplier's Site
Heat Shrink Tubing - F3001/2BK105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F3001/2BK105-ND
Heat Shrink Tubing F3001/2BK105-ND
"Heat Shrink Tubing, Semi Rigid 0.500"" (12.70mm) 2.5 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Semi Rigid 0.500"" (12.70mm) 2.5 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire - 88K1097 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire
88K1097
Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire 88K1097
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, PACK OF 5 4FT PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, PACK OF 5 4FT PIECES; Shrink Ratio:3:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F3001/2 BK105 2773760 F3001/2BK105-ND 88K1097
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm Id, Po, Black, Pack Of 5 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1638-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
PVDF Heat Shrink Tubing - HSK-600 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Difluoride (PVDF)
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details