Heat Shrink Tubing, part number 66F2526, features a 3.18 mm inner diameter and is available in a pack of 20 pieces, each measuring 6 inches in length. The tubing is constructed from irradiated semi-rigid polyolefin and has a shrink ratio of approximately 2:1. It can withstand temperatures ranging from -55°C to +135°C and has a minimum tensile strength of 2000 PSI. The tubing is flame resistant, meeting UL-244 VW-1 standards, and is also compliant with CSA and military specifications. It exhibits excellent dielectric strength of 500 v/mil and a volume resistivity of 10^14 Ohm-cm. The product is RoHS compliant and has a homogeneous surface free from defects.
HEAT SHRINK TUBING, 3.18MM ID, BLACK, PACK OF 20 6IN PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | F2951/4 BK064 | 66F2526 |
| Product Name | shrink tube | Heat Shrink Tubing, 3.18Mm Id, Black, Pack Of 20 6In Pieces; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing |