Alpha Wire shrink tube F2603/8 GY003

Description
FIT2603/8 GRN/YELL 250 F
Request a Quote Datasheet
Description
FIT2603/8 GRN/YELL 250 F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2603/8 GY003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2603/8 GY003
shrink tube F2603/8 GY003
FIT2603/8 GRN/YELL 250 F

FIT2603/8 GRN/YELL 250 F

Buy Now
Heat Shrink Tubing - F2603/8GY003-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2603/8GY003-ND
Heat Shrink Tubing F2603/8GY003-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Green, Yellow 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Green, Yellow 250.0' (76.2m)"

Buy Now Datasheet
Heat Shrink Tubing, 9.525Mm Id, Po, Green/yellow, 250Ft; Shrink Ratio Alpha Wire - 04F4565 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, Green/yellow, 250Ft; Shrink Ratio Alpha Wire
04F4565
Heat Shrink Tubing, 9.525Mm Id, Po, Green/yellow, 250Ft; Shrink Ratio Alpha Wire 04F4565
HEAT SHRINK TUBING, 9.525MM ID, PO, GREEN/YELLOW, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:250ft; Length - Metric:76.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, GREEN/YELLOW, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:250ft; Length - Metric:76.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2603/8 GY003 F2603/8GY003-ND 04F4565
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 9.525Mm Id, Po, Green/yellow, 250Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 2.02 in. Fits Hose Grey Banding Coil|Master File - BCRT2 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 2 inch (50.8 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Heat Shrink Tubing - 0151046001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details