Alpha Wire shrink tube F2603/4 GY003

Description
3/4 FIT 260 250' LENGT
Request a Quote Datasheet
Description
3/4 FIT 260 250' LENGT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F2603/4 GY003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2603/4 GY003
shrink tube F2603/4 GY003
3/4 FIT 260 250' LENGT

3/4 FIT 260 250' LENGT

Buy Now
Heat Shrink Tubing - F2603/4GY003-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2603/4GY003-ND
Heat Shrink Tubing F2603/4GY003-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Green, Yellow 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Green, Yellow 250.0' (76.2m)"

Buy Now Datasheet
Heat Shrink Tubing, 19.05Mm Id, Po, Green/yellow, 250Ft; Shrink Ratio Alpha Wire - 28B5708 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.05Mm Id, Po, Green/yellow, 250Ft; Shrink Ratio Alpha Wire
28B5708
Heat Shrink Tubing, 19.05Mm Id, Po, Green/yellow, 250Ft; Shrink Ratio Alpha Wire 28B5708
HEAT SHRINK TUBING, 19.05MM ID, PO, GREEN/YELLOW, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:250ft; Length - Metric:76.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.05MM ID, PO, GREEN/YELLOW, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:250ft; Length - Metric:76.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2603/4 GY003 F2603/4GY003-ND 28B5708
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 19.05Mm Id, Po, Green/yellow, 250Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Tubing - Q-150K-11/2-01-SS30M-ND - DigiKey
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyvinylidene Fluoride (PVDF)
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details
Heat Shrink Tubing 1/2
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details