"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Green, Yellow 250.0' (76.2m)"
HEAT SHRINK TUBING, 6MM ID, PO, GREEN/YELLOW, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.236"; I.D. Supplied - Metric:6mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:250ft; Length - Metric:76.2m RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | F2601/4 GY003 | F2601/4GY003-ND | 04F4564 |
| Product Name | shrink tube | Heat Shrink Tubing | Heat Shrink Tubing, 6Mm Id, Po, Green/yellow, 250Ft; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | ||
| Operating Temperature | -55 to 135 C (-67 to 275 F) |