Alpha Wire Heat Shrink Tubing F2601/2 GY003

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Green, Yellow 250.0' (76.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Green, Yellow 250.0' (76.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F2601/2GY003-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F2601/2GY003-ND
Heat Shrink Tubing F2601/2GY003-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Green, Yellow 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Green, Yellow 250.0' (76.2m)"

Buy Now Datasheet
shrink tube - F2601/2 GY003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F2601/2 GY003
shrink tube F2601/2 GY003
FIT2601/2 GRN/YELL 250 F

FIT2601/2 GRN/YELL 250 F

Buy Now
Heat Shrink Tubing - 8214976 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8214976
Heat Shrink Tubing 8214976
F2601/2 GY003 heatshrink

F2601/2 GY003 heatshrink

Supplier's Site
Heat Shrink Tubing, 12.7Mm Id, Po, Green/yellow, 250Ft; Shrink Ratio Alpha Wire - 04F4566 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Green/yellow, 250Ft; Shrink Ratio Alpha Wire
04F4566
Heat Shrink Tubing, 12.7Mm Id, Po, Green/yellow, 250Ft; Shrink Ratio Alpha Wire 04F4566
HEAT SHRINK TUBING, 12.7MM ID, PO, GREEN/YELLOW, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:250ft; Length - Metric:76.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, GREEN/YELLOW, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Green, Yellow; Length - Imperial:250ft; Length - Metric:76.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F2601/2GY003-ND F2601/2 GY003 8214976 04F4566
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm Id, Po, Green/yellow, 250Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-4MM-02-SS200M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Reducing sleeve - DARQ-R-A-S22-S14-22 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.8661 inch (22 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details