Alpha Wire shrink tube F221V3/8 BK103

Description
3/8 100' BX ( 25X4' )
Request a Quote Datasheet
Description
3/8 100' BX ( 25X4' )
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221V3/8 BK103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V3/8 BK103
shrink tube F221V3/8 BK103
3/8 100' BX ( 25X4' )

3/8 100' BX ( 25X4' )

Buy Now
Heat Shrink Tubing - F221V3/8BK103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V3/8BK103-ND
Heat Shrink Tubing F221V3/8BK103-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire - 85K9562 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire
85K9562
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire 85K9562
HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V3/8 BK103 F221V3/8BK103-ND 85K9562
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 9.525Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-500/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details