Alpha Wire shrink tube F221V3/8 BK004

Description
FIT221V3/8 BLACK 200 FT
Request a Quote Datasheet
Description
FIT221V3/8 BLACK 200 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221V3/8 BK004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V3/8 BK004
shrink tube F221V3/8 BK004
FIT221V3/8 BLACK 200 FT

FIT221V3/8 BLACK 200 FT

Buy Now
Heat Shrink Tubing - AF22V3/8B-0.5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
AF22V3/8B-0.5-ND
Heat Shrink Tubing AF22V3/8B-0.5-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing - AF22V3/8B-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
AF22V3/8B-25-ND
Heat Shrink Tubing AF22V3/8B-25-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - AF22V3/8B-1-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
AF22V3/8B-1-ND
Heat Shrink Tubing AF22V3/8B-1-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 1.00' (304.80mm, 12.00"")"

Buy Now Datasheet
Heat Shrink Tubing - AF22V3/8B-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
AF22V3/8B-50-ND
Heat Shrink Tubing AF22V3/8B-50-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221V3/8BK004-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221V3/8BK004-ND
Heat Shrink Tubing 216-F221V3/8BK004-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 200.0' (61.0m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 200.0' (61.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 200Ft; Shrink Ratio Alpha Wire - 92F7176 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 200Ft; Shrink Ratio Alpha Wire
92F7176
Heat Shrink Tubing, 9.525Mm Id, Po, Black, 200Ft; Shrink Ratio Alpha Wire 92F7176
HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V3/8 BK004 AF22V3/8B-0.5-ND AF22V3/8B-25-ND AF22V3/8B-50-ND 216-F221V3/8BK004-ND 92F7176
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 9.525Mm Id, Po, Black, 200Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details