Alpha Wire Heat Shrink Tubing F221V3/4 RD003

Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Red 250.0' (76.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Red 250.0' (76.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F221V3/4RD003-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V3/4RD003-ND
Heat Shrink Tubing F221V3/4RD003-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Red 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Red 250.0' (76.2m)"

Buy Now Datasheet
shrink tube - F221V3/4 RD003 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V3/4 RD003
shrink tube F221V3/4 RD003
FIT221V3/4 RED 250 FT

FIT221V3/4 RED 250 FT

Buy Now
Heat Shrink Tubing, 9.53Mm Id, Red, 250Ft; Shrink Ratio Alpha Wire - 28B5346 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 9.53Mm Id, Red, 250Ft; Shrink Ratio Alpha Wire
28B5346
Heat Shrink Tubing, 9.53Mm Id, Red, 250Ft; Shrink Ratio Alpha Wire 28B5346
HEAT SHRINK TUBING, 9.53MM ID, RED, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 9.53MM ID, RED, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Red; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V3/4RD003-ND F221V3/4 RD003 28B5346
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 9.53Mm Id, Red, 250Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/16-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Reducing sleeve - DARQ-R-A-S17-S14-17 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6693 inch (17 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details