Alpha Wire shrink tube F221V3/4 BK105

Description
3/4 20' (5X4') BLAC
Request a Quote Datasheet
Description
3/4 20' (5X4') BLAC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221V3/4 BK105 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V3/4 BK105
shrink tube F221V3/4 BK105
3/4 20' (5X4') BLAC

3/4 20' (5X4') BLAC

Buy Now
Heat Shrink Tubing - F221V3/4BK105-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V3/4BK105-ND
Heat Shrink Tubing F221V3/4BK105-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire - 37F7044 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire
37F7044
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire 37F7044
HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, 20FT, PK5; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V3/4 BK105 F221V3/4BK105-ND 37F7044
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 19.1Mm Id, Po, Black, 20Ft, Pk5; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable Tubing, FEP - SH200 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
shrink tube - 080057N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-01-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers