Alpha Wire shrink tube F221V3/4 BK067

Description
FIT221V3/4 BLACK 12X6 I
Request a Quote Datasheet
Description
FIT221V3/4 BLACK 12X6 I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221V3/4 BK067 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V3/4 BK067
shrink tube F221V3/4 BK067
FIT221V3/4 BLACK 12X6 I

FIT221V3/4 BLACK 12X6 I

Buy Now
Heat Shrink Tubing - F221V3/4BK067-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V3/4BK067-ND
Heat Shrink Tubing F221V3/4BK067-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 6Ft, Pk12; Shrink Ratio Alpha Wire - 06M3834 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 6Ft, Pk12; Shrink Ratio Alpha Wire
06M3834
Heat Shrink Tubing, 19.1Mm Id, Po, Black, 6Ft, Pk12; Shrink Ratio Alpha Wire 06M3834
HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, 6FT, PK12; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, 6FT, PK12; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V3/4 BK067 F221V3/4BK067-ND 06M3834
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 19.1Mm Id, Po, Black, 6Ft, Pk12; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-505/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Cross-Linked PVC Heat Shrink - HS-205 PVC - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details