Alpha Wire Heat Shrink Tubing F221V3/32 BL002

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Blue 500.0' (152.4m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Blue 500.0' (152.4m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F221V3/32BL002-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V3/32BL002-ND
Heat Shrink Tubing F221V3/32BL002-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Blue 500.0' (152.4m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Blue 500.0' (152.4m)"

Buy Now Datasheet
shrink tube - F221V3/32 BL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V3/32 BL002
shrink tube F221V3/32 BL002
FIT221V3/32 BLUE 500 F

FIT221V3/32 BLUE 500 F

Buy Now
Heat Shrink Tubing, 2.36Mm Id, Po, Blue, 500Ft; Shrink Ratio Alpha Wire - 13C1355 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.36Mm Id, Po, Blue, 500Ft; Shrink Ratio Alpha Wire
13C1355
Heat Shrink Tubing, 2.36Mm Id, Po, Blue, 500Ft; Shrink Ratio Alpha Wire 13C1355
HEAT SHRINK TUBING, 2.36MM ID, PO, BLUE, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.36MM ID, PO, BLUE, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V3/32BL002-ND F221V3/32 BL002 13C1355
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 2.36Mm Id, Po, Blue, 500Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details