Alpha Wire shrink tube F221V3/32 BK103

Description
FIT221V3/32 BLACK 25X4
Request a Quote Datasheet
Description
FIT221V3/32 BLACK 25X4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221V3/32 BK103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V3/32 BK103
shrink tube F221V3/32 BK103
FIT221V3/32 BLACK 25X4

FIT221V3/32 BLACK 25X4

Buy Now
Heat Shrink Tubing - F221V3/32BK103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V3/32BK103-ND
Heat Shrink Tubing F221V3/32BK103-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 2.36Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire - 29M6900 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.36Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire
29M6900
Heat Shrink Tubing, 2.36Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire 29M6900
HEAT SHRINK TUBING, 2.36MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.36MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V3/32 BK103 F221V3/32BK103-ND 29M6900
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 2.36Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 2.36 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0604 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 2.36 inch (59.94 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
shrink tube - 083800-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details