Alpha Wire Heat Shrink Tubing F221V3/32 BK061

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F221V3/32BK061-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V3/32BK061-ND
Heat Shrink Tubing F221V3/32BK061-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
shrink tube - F221V3/32 BK061 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V3/32 BK061
shrink tube F221V3/32 BK061
FIT221V3/32 BLACK 32X6

FIT221V3/32 BLACK 32X6

Buy Now
Heat Shrink Tubing, 2.36Mm Id, Po, Black, 16Ft, Pk32; Shrink Ratio Alpha Wire - 37F7005 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 2.36Mm Id, Po, Black, 16Ft, Pk32; Shrink Ratio Alpha Wire
37F7005
Heat Shrink Tubing, 2.36Mm Id, Po, Black, 16Ft, Pk32; Shrink Ratio Alpha Wire 37F7005
HEAT SHRINK TUBING, 2.36MM ID, PO, BLACK, 16FT, PK32; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:-RoHS Compliant: Yes

HEAT SHRINK TUBING, 2.36MM ID, PO, BLACK, 16FT, PK32; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V3/32BK061-ND F221V3/32 BK061 37F7005
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 2.36Mm Id, Po, Black, 16Ft, Pk32; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 043369N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 2269123 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 0.3740 inch (9.5 mm)
Length 394 inch (10000 mm)
View Details
Brimflex™ Fiberglass Sleeving - BFG - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature 649 C (1200 F)
View Details