Alpha Wire FIT221V3/16 BLACK 25X4 FT F221V3/16 BK103 F221V3/16 BK103

Description
FIT221V3/16 BLACK 25X4 FT F221V3/16 BK103
Request a Quote Datasheet
Description
FIT221V3/16 BLACK 25X4 FT F221V3/16 BK103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FIT221V3/16 BLACK 25X4 FT F221V3/16 BK103 - F221V3/16 BK103 - Heilind Electronics, Inc.
Wilmington, MA, United States
FIT221V3/16 BLACK 25X4 FT F221V3/16 BK103
F221V3/16 BK103
FIT221V3/16 BLACK 25X4 FT F221V3/16 BK103 F221V3/16 BK103
FIT221V3/16 BLACK 25X4 FT F221V3/16 BK103

FIT221V3/16 BLACK 25X4 FT F221V3/16 BK103

Buy Now
shrink tube - F221V3/16 BK103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V3/16 BK103
shrink tube F221V3/16 BK103
FIT221V3/16 BLACK 25X4

FIT221V3/16 BLACK 25X4

Buy Now
Heat Shrink Tubing - 2780063 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2780063
Heat Shrink Tubing 2780063
Alpha Wire F221V3/16 BK103

Alpha Wire F221V3/16 BK103

Supplier's Site
Heat Shrink Tubing - F221V3/16BK103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V3/16BK103-ND
Heat Shrink Tubing F221V3/16BK103-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 4.75Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire - 37F7040 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire
37F7040
Heat Shrink Tubing, 4.75Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire 37F7040
HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Powell Electronics, Inc. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V3/16 BK103 F221V3/16 BK103 2780063 F221V3/16BK103-ND 37F7040
Product Name FIT221V3/16 BLACK 25X4 FT F221V3/16 BK103 shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 4.75Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Diameter 0.1870 inch (4.75 mm) 0.1870 inch (4.75 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Cable Spiral Wrapping - 2044424 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Diameter 0.2362 to 0.9843 inch (6 to 25 mm)
View Details
Flat Tinned Copper Braid Sleeving - 1115/1116 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 1.5 inch (1.17 to 38.1 mm)
View Details