Alpha Wire shrink tube F221V3/16 BK063

Description
FIT221V3/16 BLACK 24X6
Request a Quote Datasheet
Description
FIT221V3/16 BLACK 24X6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221V3/16 BK063 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V3/16 BK063
shrink tube F221V3/16 BK063
FIT221V3/16 BLACK 24X6

FIT221V3/16 BLACK 24X6

Buy Now
Heat Shrink Tubing - F221V3/16BK063-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V3/16BK063-ND
Heat Shrink Tubing F221V3/16BK063-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing - 2780062 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2780062
Heat Shrink Tubing 2780062
FIT SHRINK TUBING

FIT SHRINK TUBING

Supplier's Site
Heat Shrink Tubing, 4.75Mm Id, Po, Black, 12Ft, Pk24; Shrink Ratio Alpha Wire - 89K7923 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, Black, 12Ft, Pk24; Shrink Ratio Alpha Wire
89K7923
Heat Shrink Tubing, 4.75Mm Id, Po, Black, 12Ft, Pk24; Shrink Ratio Alpha Wire 89K7923
HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, 12FT, PK24; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:-RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, 12FT, PK24; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V3/16 BK063 F221V3/16BK063-ND 2780062 89K7923
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 4.75Mm Id, Po, Black, 12Ft, Pk24; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-6-C27.3 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Shrinkable Irradiated Polyolefin Tubing - SH135 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details