Alpha Wire shrink tube F221V1/8 BL002

Description
FIT221V1/8 BLUE 500 FT
Request a Quote Datasheet
Description
FIT221V1/8 BLUE 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221V1/8 BL002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V1/8 BL002
shrink tube F221V1/8 BL002
FIT221V1/8 BLUE 500 FT

FIT221V1/8 BLUE 500 FT

Buy Now
Heat Shrink Tubing - F221V1/8BL002-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V1/8BL002-ND
Heat Shrink Tubing F221V1/8BL002-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Blue 500.0' (152.4m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Blue 500.0' (152.4m)"

Buy Now Datasheet
Heat Shrink Tubing, 3.175Mm Id, Po, Blue, 500Ft; Shrink Ratio Alpha Wire - 28B5303 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, Blue, 500Ft; Shrink Ratio Alpha Wire
28B5303
Heat Shrink Tubing, 3.175Mm Id, Po, Blue, 500Ft; Shrink Ratio Alpha Wire 28B5303
HEAT SHRINK TUBING, 3.175MM ID, PO, BLUE, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, BLUE, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Blue; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V1/8 BL002 F221V1/8BL002-ND 28B5303
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 3.175Mm Id, Po, Blue, 500Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Cut Tube Wrap - CTW-3000-060-12.598 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1006-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details