Alpha Wire Heat Shrink Tubing F221V1/8 BK002

Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 500.0' (152.4m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 500.0' (152.4m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - F221V1/8BK002-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V1/8BK002-ND
Heat Shrink Tubing F221V1/8BK002-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 500.0' (152.4m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 500.0' (152.4m)"

Buy Now Datasheet
shrink tube - F221V1/8 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V1/8 BK002
shrink tube F221V1/8 BK002
1/8 500' SPOOL BLACK

1/8 500' SPOOL BLACK

Buy Now
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 500Ft; Shrink Ratio Alpha Wire - 92F7173 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 500Ft; Shrink Ratio Alpha Wire
92F7173
Heat Shrink Tubing, 3.175Mm Id, Po, Black, 500Ft; Shrink Ratio Alpha Wire 92F7173
HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.175MM ID, PO, BLACK, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.175mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:500ft; Length - Metric:152.4m; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V1/8BK002-ND F221V1/8 BK002 92F7173
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 3.175Mm Id, Po, Black, 500Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/2-03-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Reducing sleeve - DARQ-R-A-S27-S22-27 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.06 inch (27 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details