"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 250.0' (76.2m)"
HEAT SHRINK TUBING, 6.35MM ID, PO, BLACK, 250FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:250ft; Length - Metric:76.2m; Product Range:- RoHS Compliant: Yes
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | 2780060 | F221V1/4 BK003 | F221V1/4BK003-ND | 92F7175 |
| Product Name | Heat Shrink Tubing | shrink tube | Heat Shrink Tubing | Heat Shrink Tubing, 6.35Mm Id, Po, Black, 250Ft; Shrink Ratio Alpha Wire |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | ||
| Diameter | 0.2500 inch (6.35 mm) | 0.2500 inch (6.35 mm) |