Alpha Wire shrink tube F221V1/2 BK066

Description
FIT221V1/2 BLACK 14X6 I
Request a Quote Datasheet
Description
FIT221V1/2 BLACK 14X6 I
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221V1/2 BK066 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V1/2 BK066
shrink tube F221V1/2 BK066
FIT221V1/2 BLACK 14X6 I

FIT221V1/2 BLACK 14X6 I

Buy Now
Heat Shrink Tubing - F221V1/2BK066-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V1/2BK066-ND
Heat Shrink Tubing F221V1/2BK066-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 7Ft, Pk14; Shrink Ratio Alpha Wire - 37F7010 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 7Ft, Pk14; Shrink Ratio Alpha Wire
37F7010
Heat Shrink Tubing, 12.7Mm Id, Po, Black, 7Ft, Pk14; Shrink Ratio Alpha Wire 37F7010
HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 7FT, PK14; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, PO, BLACK, 7FT, PK14; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V1/2 BK066 F221V1/2BK066-ND 37F7010
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm Id, Po, Black, 7Ft, Pk14; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/8-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Clamping sleeve - EAMH-145-12-C34-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details