Alpha Wire shrink tube F221V1/16 BK103

Description
FIT221V1/16 BLACK 25X4
Request a Quote Datasheet
Description
FIT221V1/16 BLACK 25X4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221V1/16 BK103 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221V1/16 BK103
shrink tube F221V1/16 BK103
FIT221V1/16 BLACK 25X4

FIT221V1/16 BLACK 25X4

Buy Now
Heat Shrink Tubing - F221V1/16BK103-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
F221V1/16BK103-ND
Heat Shrink Tubing F221V1/16BK103-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire - 85K9558 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire
85K9558
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire 85K9558
HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, 100FT, PK25; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221V1/16 BK103 F221V1/16BK103-ND 85K9558
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 1.6Mm Id, Po, Black, 100Ft, Pk25; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Diameter 4 inch (102 mm)
Features Flame Retardant
View Details
Heat Shrink Tubing - 0021036031 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 137426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 0.1575 inch (4 mm)
View Details
Spiral Wrap Tubings for Harnessing, Polyethylene (Clear) - PSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material Polyethylene
Operating Temperature -76.11 to 102 C (-105 to 215 F)
View Details