Alpha Wire shrink tube F221L3/64 BK001

Description
F221L3/64 Black 1000 FT
Request a Quote Datasheet
Description
F221L3/64 Black 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221L3/64 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221L3/64 BK001
shrink tube F221L3/64 BK001
F221L3/64 Black 1000 FT

F221L3/64 Black 1000 FT

Buy Now
Heat Shrink Tubing - A208B-500-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A208B-500-ND
Heat Shrink Tubing A208B-500-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 500.0' (152.4m)"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 500.0' (152.4m)"

Buy Now Datasheet
Heat Shrink Tubing - A208B-100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A208B-100-ND
Heat Shrink Tubing A208B-100-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing - A208B-10-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A208B-10-ND
Heat Shrink Tubing A208B-10-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 10.00' (3.05m)"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 10.00' (3.05m)"

Buy Now Datasheet
Heat Shrink Tubing - A208B-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A208B-5-ND
Heat Shrink Tubing A208B-5-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
Heat Shrink Tubing - A208B-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A208B-25-ND
Heat Shrink Tubing A208B-25-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - A208B-250-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A208B-250-ND
Heat Shrink Tubing A208B-250-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 250.0' (76.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A208B-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A208B-50-ND
Heat Shrink Tubing A208B-50-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221L3/64BK001-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221L3/64BK001-ND
Heat Shrink Tubing 216-F221L3/64BK001-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 1000.0' (304.8m)"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 1000.0' (304.8m)"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221L3/64BK001-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221L3/64BK001-DS-ND
Heat Shrink Tubing 216-F221L3/64BK001-DS-ND
"HEATSHRINK 0.046"" BLACK FOOT"

"HEATSHRINK 0.046"" BLACK FOOT"

Buy Now Datasheet
Heat-Shrink Tubing, Lszh, 2 Alpha Wire - 78X5803 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, Lszh, 2 Alpha Wire
78X5803
Heat-Shrink Tubing, Lszh, 2 Alpha Wire 78X5803
HEAT-SHRINK TUBING, LSZH, 2:1, 0.046IN, BLACK, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.17mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m RoHS Compliant: Yes

HEAT-SHRINK TUBING, LSZH, 2:1, 0.046IN, BLACK, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.17mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221L3/64 BK001 A208B-500-ND A208B-100-ND A208B-10-ND A208B-5-ND A208B-25-ND A208B-250-ND A208B-50-ND 216-F221L3/64BK001-ND 78X5803
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, Lszh, 2 Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Tigerflex® 6 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF6 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 6 inch (152 mm)
View Details
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details