Alpha Wire shrink tube F221L3/4 BK004

Description
F221L3/4 Black 200 FT
Request a Quote Datasheet
Description
F221L3/4 Black 200 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221L3/4 BK004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221L3/4 BK004
shrink tube F221L3/4 BK004
F221L3/4 Black 200 FT

F221L3/4 Black 200 FT

Buy Now
Heat Shrink Tubing - A207B-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A207B-50-ND
Heat Shrink Tubing A207B-50-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A207B-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A207B-5-ND
Heat Shrink Tubing A207B-5-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
Heat Shrink Tubing - A207B-10-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A207B-10-ND
Heat Shrink Tubing A207B-10-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 10.00' (3.05m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 10.00' (3.05m)"

Buy Now Datasheet
Heat Shrink Tubing - A207B-100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A207B-100-ND
Heat Shrink Tubing A207B-100-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing - A207B-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A207B-25-ND
Heat Shrink Tubing A207B-25-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221L3/4BK004-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221L3/4BK004-ND
Heat Shrink Tubing 216-F221L3/4BK004-ND
"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 200.0' (61.0m)"

"Heat Shrink Tubing, Flexible 0.750"" (19.05mm) 2 to 1 Black 200.0' (61.0m)"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221L3/4BK004-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221L3/4BK004-DS-ND
Heat Shrink Tubing 216-F221L3/4BK004-DS-ND
"HEATSHRINK 3/4"" BLACK FOOT"

"HEATSHRINK 3/4"" BLACK FOOT"

Buy Now Datasheet
Heat-Shrink Tubing, Lszh, 2 Alpha Wire - 79X4519 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, Lszh, 2 Alpha Wire
79X4519
Heat-Shrink Tubing, Lszh, 2 Alpha Wire 79X4519
HEAT-SHRINK TUBING, LSZH, 2:1, 0.75IN, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m RoHS Compliant: Yes

HEAT-SHRINK TUBING, LSZH, 2:1, 0.75IN, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.75"; I.D. Supplied - Metric:19.05mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221L3/4 BK004 A207B-50-ND A207B-5-ND A207B-10-ND A207B-100-ND A207B-25-ND 216-F221L3/4BK004-ND 79X4519
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, Lszh, 2 Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 0.75 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0194 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.7500 inch (19.05 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
shrink tube - 080731N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details