Alpha Wire Heat Shrink Tubing F221L3/32 BK002

Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A206B-100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A206B-100-ND
Heat Shrink Tubing A206B-100-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing - A206B-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A206B-5-ND
Heat Shrink Tubing A206B-5-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
Heat Shrink Tubing - A206B-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A206B-50-ND
Heat Shrink Tubing A206B-50-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A206B-250-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A206B-250-ND
Heat Shrink Tubing A206B-250-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 250.0' (76.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A206B-10-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A206B-10-ND
Heat Shrink Tubing A206B-10-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 10.00' (3.05m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 10.00' (3.05m)"

Buy Now Datasheet
Heat Shrink Tubing - A206B-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A206B-25-ND
Heat Shrink Tubing A206B-25-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221L3/32BK002-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221L3/32BK002-ND
Heat Shrink Tubing 216-F221L3/32BK002-ND
"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 500.0' (152.4m)"

"Heat Shrink Tubing, Flexible 0.093"" (2.36mm) 2 to 1 Black 500.0' (152.4m)"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221L3/32BK002-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221L3/32BK002-DS-ND
Heat Shrink Tubing 216-F221L3/32BK002-DS-ND
"HEATSHRINK 0.093"" BLACK FOOT"

"HEATSHRINK 0.093"" BLACK FOOT"

Buy Now Datasheet
shrink tube - F221L3/32 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221L3/32 BK002
shrink tube F221L3/32 BK002
F221L3/32 Black 500 FT

F221L3/32 Black 500 FT

Buy Now
Heat-Shrink Tubing, Lszh, 2 Alpha Wire - 78X5802 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, Lszh, 2 Alpha Wire
78X5802
Heat-Shrink Tubing, Lszh, 2 Alpha Wire 78X5802
HEAT-SHRINK TUBING, LSZH, 2:1, 0.093IN, BLACK, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:500ft; Length - Metric:152.4m RoHS Compliant: Yes

HEAT-SHRINK TUBING, LSZH, 2:1, 0.093IN, BLACK, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.093"; I.D. Supplied - Metric:2.36mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:500ft; Length - Metric:152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A206B-100-ND A206B-5-ND A206B-50-ND A206B-250-ND A206B-10-ND A206B-25-ND 216-F221L3/32BK002-ND F221L3/32 BK002 78X5802
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing shrink tube Heat-Shrink Tubing, Lszh, 2 Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Cut Tube Wrap - CTW-3000-060-12.598 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details