Alpha Wire Heat Shrink Tubing F221L3/16 BK004

Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 5.00' (1.52m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 5.00' (1.52m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A205B-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A205B-5-ND
Heat Shrink Tubing A205B-5-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
Heat Shrink Tubing - A205B-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A205B-50-ND
Heat Shrink Tubing A205B-50-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A205B-10-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A205B-10-ND
Heat Shrink Tubing A205B-10-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 10.00' (3.05m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 10.00' (3.05m)"

Buy Now Datasheet
Heat Shrink Tubing - A205B-100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A205B-100-ND
Heat Shrink Tubing A205B-100-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing - A205B-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A205B-25-ND
Heat Shrink Tubing A205B-25-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221L3/16BK004-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221L3/16BK004-ND
Heat Shrink Tubing 216-F221L3/16BK004-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 200.0' (61.0m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 200.0' (61.0m)"

Buy Now Datasheet
shrink tube - F221L3/16 BK004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221L3/16 BK004
shrink tube F221L3/16 BK004
F221L3/16 Black 200 FT

F221L3/16 Black 200 FT

Buy Now
Heat-Shrink Tubing, Lszh, 2 Alpha Wire - 78X5801 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, Lszh, 2 Alpha Wire
78X5801
Heat-Shrink Tubing, Lszh, 2 Alpha Wire 78X5801
HEAT-SHRINK TUBING, LSZH, 2:1, 0.187IN, BLACK, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:500ft; Length - Metric:152.4m RoHS Compliant: Yes

HEAT-SHRINK TUBING, LSZH, 2:1, 0.187IN, BLACK, 500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:500ft; Length - Metric:152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A205B-5-ND A205B-50-ND A205B-10-ND A205B-100-ND A205B-25-ND 216-F221L3/16BK004-ND F221L3/16 BK004 78X5801
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing shrink tube Heat-Shrink Tubing, Lszh, 2 Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G12-G38-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
TractionPlus™ Roller Coverings -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details