Alpha Wire Heat Shrink Tubing F221L1IN BK004

Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 100.0' (30.5m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A204B-100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A204B-100-ND
Heat Shrink Tubing A204B-100-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing - A204B-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A204B-50-ND
Heat Shrink Tubing A204B-50-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A204B-10-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A204B-10-ND
Heat Shrink Tubing A204B-10-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 10.00' (3.05m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 10.00' (3.05m)"

Buy Now Datasheet
Heat Shrink Tubing - A204B-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A204B-25-ND
Heat Shrink Tubing A204B-25-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - A204B-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A204B-5-ND
Heat Shrink Tubing A204B-5-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221L1INBK004-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221L1INBK004-DS-ND
Heat Shrink Tubing 216-F221L1INBK004-DS-ND
"HEATSHRINK 1"" BLACK FOOT"

"HEATSHRINK 1"" BLACK FOOT"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221L1INBK004-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221L1INBK004-ND
Heat Shrink Tubing 216-F221L1INBK004-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 200.0' (61.0m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 200.0' (61.0m)"

Buy Now Datasheet
shrink tube - F221L1IN BK004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221L1IN BK004
shrink tube F221L1IN BK004
F221L1IN Black 200 FT

F221L1IN Black 200 FT

Buy Now
Heat-Shrink Tubing, Lszh, 2 Alpha Wire - 76X0348 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, Lszh, 2 Alpha Wire
76X0348
Heat-Shrink Tubing, Lszh, 2 Alpha Wire 76X0348
HEAT-SHRINK TUBING, LSZH, 2:1, 1IN, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

HEAT-SHRINK TUBING, LSZH, 2:1, 1IN, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A204B-100-ND A204B-50-ND A204B-10-ND A204B-25-ND A204B-5-ND 216-F221L1INBK004-DS-ND F221L1IN BK004 76X0348
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing shrink tube Heat-Shrink Tubing, Lszh, 2 Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2:1 General Purpose, Non-Flame Retardant Thin Wall Heat Shrink Tubing - Q1-8MM-01-SS100M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Brimflex™ Shrinkable Heavy Wall PVC Tubing - SH110 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 3/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details