Alpha Wire shrink tube F221L1/8 BK002

Description
F221L1/8 Black 500 FT
Request a Quote Datasheet
Description
F221L1/8 Black 500 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221L1/8 BK002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221L1/8 BK002
shrink tube F221L1/8 BK002
F221L1/8 Black 500 FT

F221L1/8 Black 500 FT

Buy Now
Heat Shrink Tubing - A203B-10-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A203B-10-ND
Heat Shrink Tubing A203B-10-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 10.00' (3.05m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 10.00' (3.05m)"

Buy Now Datasheet
Heat Shrink Tubing - A203B-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A203B-25-ND
Heat Shrink Tubing A203B-25-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - A203B-100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A203B-100-ND
Heat Shrink Tubing A203B-100-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing - A203B-250-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A203B-250-ND
Heat Shrink Tubing A203B-250-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 250.0' (76.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A203B-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A203B-50-ND
Heat Shrink Tubing A203B-50-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A203B-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A203B-5-ND
Heat Shrink Tubing A203B-5-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221L1/8BK002-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221L1/8BK002-DS-ND
Heat Shrink Tubing 216-F221L1/8BK002-DS-ND
"HEATSHRINK 1/8"" BLACK FOOT"

"HEATSHRINK 1/8"" BLACK FOOT"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221L1/8BK002-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221L1/8BK002-ND
Heat Shrink Tubing 216-F221L1/8BK002-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 500.0' (152.4m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 500.0' (152.4m)"

Buy Now Datasheet
Heat-Shrink Tubing, Lszh, 2 Alpha Wire - 78X5800 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, Lszh, 2 Alpha Wire
78X5800
Heat-Shrink Tubing, Lszh, 2 Alpha Wire 78X5800
HEAT-SHRINK TUBING, LSZH, 2:1, 0.125IN, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m RoHS Compliant: Yes

HEAT-SHRINK TUBING, LSZH, 2:1, 0.125IN, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221L1/8 BK002 A203B-10-ND A203B-25-ND A203B-100-ND A203B-250-ND A203B-50-ND A203B-5-ND 216-F221L1/8BK002-DS-ND 78X5800
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, Lszh, 2 Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Shrinkable PTFE/FEP - SHTF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE / FEP
Operating Temperature -65 to 232 C (-85 to 450 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1/4-02-QB6IN-20 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Heat Shrink Tubing - 0619356009 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details