Alpha Wire Heat Shrink Tubing F221L1/4 BK004

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 5.00' (1.52m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 5.00' (1.52m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A202B-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A202B-5-ND
Heat Shrink Tubing A202B-5-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
Heat Shrink Tubing - A202B-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A202B-25-ND
Heat Shrink Tubing A202B-25-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - A202B-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A202B-50-ND
Heat Shrink Tubing A202B-50-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A202B-10-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A202B-10-ND
Heat Shrink Tubing A202B-10-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 10.00' (3.05m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 10.00' (3.05m)"

Buy Now Datasheet
Heat Shrink Tubing - A202B-100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A202B-100-ND
Heat Shrink Tubing A202B-100-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221L1/4BK004-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221L1/4BK004-ND
Heat Shrink Tubing 216-F221L1/4BK004-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 200.0' (61.0m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 200.0' (61.0m)"

Buy Now Datasheet
shrink tube - F221L1/4 BK004 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221L1/4 BK004
shrink tube F221L1/4 BK004
F221L1/4 Black 200 FT

F221L1/4 Black 200 FT

Buy Now
Heat Shrink Tubing - 8179075 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
8179075
Heat Shrink Tubing 8179075
FIT-221L 1/4 BLACK 200 FT, LSZH 2:1

FIT-221L 1/4 BLACK 200 FT, LSZH 2:1

Supplier's Site
Heat-Shrink Tubing, Lszh, 2 Alpha Wire - 78X5799 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, Lszh, 2 Alpha Wire
78X5799
Heat-Shrink Tubing, Lszh, 2 Alpha Wire 78X5799
HEAT-SHRINK TUBING, LSZH, 2:1, 0.25IN, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:-RoHS Compliant: Yes

HEAT-SHRINK TUBING, LSZH, 2:1, 0.25IN, BLACK, 200FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:200ft; Length - Metric:60.96m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A202B-5-ND A202B-25-ND A202B-50-ND A202B-10-ND A202B-100-ND 216-F221L1/4BK004-ND F221L1/4 BK004 8179075 78X5799
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing shrink tube Heat Shrink Tubing Heat-Shrink Tubing, Lszh, 2 Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Clamping sleeve - EAMH-86-9-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details