Alpha Wire shrink tube F221L1/16 BK001

Description
F221L1/16 Black 1000 FT
Request a Quote Datasheet
Description
F221L1/16 Black 1000 FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221L1/16 BK001 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221L1/16 BK001
shrink tube F221L1/16 BK001
F221L1/16 Black 1000 FT

F221L1/16 Black 1000 FT

Buy Now
Heat Shrink Tubing - A200B-500-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A200B-500-ND
Heat Shrink Tubing A200B-500-ND
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 500.0' (152.4m)"

"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 500.0' (152.4m)"

Buy Now Datasheet
Heat Shrink Tubing - A200B-50-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A200B-50-ND
Heat Shrink Tubing A200B-50-ND
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A200B-100-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A200B-100-ND
Heat Shrink Tubing A200B-100-ND
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 100.0' (30.5m)"

"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 100.0' (30.5m)"

Buy Now Datasheet
Heat Shrink Tubing - A200B-250-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A200B-250-ND
Heat Shrink Tubing A200B-250-ND
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 250.0' (76.2m)"

Buy Now Datasheet
Heat Shrink Tubing - A200B-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A200B-25-ND
Heat Shrink Tubing A200B-25-ND
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 25.0' (7.6m)"

"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 25.0' (7.6m)"

Buy Now Datasheet
Heat Shrink Tubing - A200B-10-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A200B-10-ND
Heat Shrink Tubing A200B-10-ND
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 10.00' (3.05m)"

"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 10.00' (3.05m)"

Buy Now Datasheet
Heat Shrink Tubing - A200B-5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A200B-5-ND
Heat Shrink Tubing A200B-5-ND
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 5.00' (1.52m)"

"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 5.00' (1.52m)"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221L1/16BK001-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221L1/16BK001-ND
Heat Shrink Tubing 216-F221L1/16BK001-ND
"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 1000.0' (304.8m)"

"Heat Shrink Tubing, Flexible 0.063"" (1.60mm) 2 to 1 Black 1000.0' (304.8m)"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221L1/16BK001-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221L1/16BK001-DS-ND
Heat Shrink Tubing 216-F221L1/16BK001-DS-ND
"HEATSHRINK 1/16"" BLACK 1=1FOOT"

"HEATSHRINK 1/16"" BLACK 1=1FOOT"

Buy Now Datasheet
Heat-Shrink Tubing, Lszh, 2 Alpha Wire - 78X5797 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, Lszh, 2 Alpha Wire
78X5797
Heat-Shrink Tubing, Lszh, 2 Alpha Wire 78X5797
HEAT-SHRINK TUBING, LSZH, 2:1, 0.063IN, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m; Product Range:-RoHS Compliant: Yes

HEAT-SHRINK TUBING, LSZH, 2:1, 0.063IN, BLACK, 100FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221L1/16 BK001 A200B-500-ND A200B-50-ND A200B-100-ND A200B-250-ND A200B-25-ND A200B-10-ND A200B-5-ND 216-F221L1/16BK001-ND 78X5797
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, Lszh, 2 Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
Shrink tube - 211-501 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Clamping sleeve - EAMH-86-10-C27.3-P - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -10 to 60 C (14 to 140 F)
View Details