Alpha Wire shrink tube F221B3/8 BK100

Description
FIT221B3/8 BLACK 250X4
Request a Quote Datasheet
Description
FIT221B3/8 BLACK 250X4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221B3/8 BK100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221B3/8 BK100
shrink tube F221B3/8 BK100
FIT221B3/8 BLACK 250X4

FIT221B3/8 BLACK 250X4

Buy Now
Heat Shrink Tubing - A038B-4-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A038B-4-ND
Heat Shrink Tubing A038B-4-ND
"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Alpha Wire - 28B5269 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Alpha Wire
28B5269
Heat-Shrink Tubing, 2 Alpha Wire 28B5269
HEAT-SHRINK TUBING, 2:1, BLACK, 1.22M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; Product Range:FIT-221B Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, 1.22M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.53mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; Product Range:FIT-221B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221B3/8 BK100 A038B-4-ND 28B5269
Product Name shrink tube Heat Shrink Tubing Heat-Shrink Tubing, 2 Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S9-16-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Cross-Linked PVC Heat Shrink - HS-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details