Alpha Wire Heat Shrink Tubing F221B3/64 BK205

Description
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A364B-4R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A364B-4R0-ND
Heat Shrink Tubing A364B-4R0-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A364B-2R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A364B-2R0-ND
Heat Shrink Tubing A364B-2R0-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A364B-R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A364B-R5-ND
Heat Shrink Tubing A364B-R5-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

Buy Now Datasheet
Heat Shrink Tubing - A364B-1R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A364B-1R0-ND
Heat Shrink Tubing A364B-1R0-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A364B-R75-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A364B-R75-ND
Heat Shrink Tubing A364B-R75-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

Buy Now Datasheet
Heat Shrink Tubing - A364B-1R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A364B-1R5-ND
Heat Shrink Tubing A364B-1R5-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

Buy Now Datasheet
Heat Shrink Tubing - A364B-6R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A364B-6R0-ND
Heat Shrink Tubing A364B-6R0-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A364B-3R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A364B-3R0-ND
Heat Shrink Tubing A364B-3R0-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221B3/64BK205-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221B3/64BK205-ND
Heat Shrink Tubing 216-F221B3/64BK205-ND
"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 1000.0' (304.8m)"

"Heat Shrink Tubing, Flexible 0.046"" (1.17mm) 2 to 1 Black 1000.0' (304.8m)"

Buy Now Datasheet
shrink tube - F221B3/64 BK205 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221B3/64 BK205
shrink tube F221B3/64 BK205
FIT221B3/64 BLACK 3X10

FIT221B3/64 BLACK 3X10

Buy Now
Heat Shrink Tubing, 1.17Mm Id, Po, Black, 1000Ft, Pk3; Shrink Ratio Alpha Wire - 48F7022 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.17Mm Id, Po, Black, 1000Ft, Pk3; Shrink Ratio Alpha Wire
48F7022
Heat Shrink Tubing, 1.17Mm Id, Po, Black, 1000Ft, Pk3; Shrink Ratio Alpha Wire 48F7022
HEAT SHRINK TUBING, 1.17MM ID, PO, BLACK, 1000FT, PK3; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.17mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.17MM ID, PO, BLACK, 1000FT, PK3; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.046"; I.D. Supplied - Metric:1.17mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A364B-4R0-ND 216-F221B3/64BK205-ND F221B3/64 BK205 48F7022
Product Name Heat Shrink Tubing Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1.17Mm Id, Po, Black, 1000Ft, Pk3; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Laterally Slit Wire Conduit - POLYFLEX® PA 6 Conduit - Altech Corp.
Specs
Sleeving Split Wire Loom
Material Polyamide 6
Operating Temperature -40 to 12 C (-40 to 53.6 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details