Alpha Wire shrink tube F221B3/16 CL204

Description
FIT221B3/16 CLEAR 2X50
Request a Quote Datasheet
Description
FIT221B3/16 CLEAR 2X50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221B3/16 CL204 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221B3/16 CL204
shrink tube F221B3/16 CL204
FIT221B3/16 CLEAR 2X50

FIT221B3/16 CLEAR 2X50

Buy Now
Heat Shrink Tubing - A316C-6R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A316C-6R0-ND
Heat Shrink Tubing A316C-6R0-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A316C-4R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A316C-4R0-ND
Heat Shrink Tubing A316C-4R0-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.333' (101.60mm, 4.00"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.333' (101.60mm, 4.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A316C-1R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A316C-1R0-ND
Heat Shrink Tubing A316C-1R0-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.083' (25.40mm, 1.00"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.083' (25.40mm, 1.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A316C-3R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A316C-3R0-ND
Heat Shrink Tubing A316C-3R0-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.250' (76.20mm, 3.00"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.250' (76.20mm, 3.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A316C-1R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A316C-1R5-ND
Heat Shrink Tubing A316C-1R5-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.125' (38.10mm, 1.50"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.125' (38.10mm, 1.50"")"

Buy Now Datasheet
Heat Shrink Tubing - A316C-R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A316C-R5-ND
Heat Shrink Tubing A316C-R5-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.042' (12.70mm, 0.50"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.042' (12.70mm, 0.50"")"

Buy Now Datasheet
Heat Shrink Tubing - A316C-2R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A316C-2R0-ND
Heat Shrink Tubing A316C-2R0-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.167' (50.80mm, 2.00"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.167' (50.80mm, 2.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A316C-R75-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A316C-R75-ND
Heat Shrink Tubing A316C-R75-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.062' (19.05mm, 0.75"")"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 0.062' (19.05mm, 0.75"")"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221B3/16CL204-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221B3/16CL204-ND
Heat Shrink Tubing 216-F221B3/16CL204-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 500.0' (152.4m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Clear 500.0' (152.4m)"

Buy Now Datasheet
Heat Shrink Tubing, 4.75Mm Id, Po, Trans, Sp500Ft; Shrink Ratio Alpha Wire - 97B3168 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, Trans, Sp500Ft; Shrink Ratio Alpha Wire
97B3168
Heat Shrink Tubing, 4.75Mm Id, Po, Trans, Sp500Ft; Shrink Ratio Alpha Wire 97B3168
HEAT SHRINK TUBING, 4.75MM ID, PO, TRANS, SP500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:500ft; Length - Metric:152.4m RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, TRANS, SP500FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:500ft; Length - Metric:152.4m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221B3/16 CL204 A316C-6R0-ND 216-F221B3/16CL204-ND 97B3168
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 4.75Mm Id, Po, Trans, Sp500Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Extruded Shrinkable Modified PTFE (PolyTetraFluoroEthylene) Resin Tubing - SH250 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PTFE
Operating Temperature 250 C (482 F)
View Details
Shrink tube - 211-501/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - NPFC-R-G12-G14-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details