Alpha Wire Heat Shrink Tubing F221B3/16 BK100

Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A316B-4-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A316B-4-ND
Heat Shrink Tubing A316B-4-ND
"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.187"" (4.75mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F221B3/16 BK100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221B3/16 BK100
shrink tube F221B3/16 BK100
FIT221B3/16 BLACK 250X

FIT221B3/16 BLACK 250X

Buy Now
Heat Shrink Tubing, 4.75Mm Id, Po, Black, 1000Ft, Pk250; Shrink Ratio Alpha Wire - 13C1295 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 4.75Mm Id, Po, Black, 1000Ft, Pk250; Shrink Ratio Alpha Wire
13C1295
Heat Shrink Tubing, 4.75Mm Id, Po, Black, 1000Ft, Pk250; Shrink Ratio Alpha Wire 13C1295
HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, 1000FT, PK250; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, 1000FT, PK250; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A316B-4-ND F221B3/16 BK100 13C1295
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, 4.75Mm Id, Po, Black, 1000Ft, Pk250; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Shrink tube - 211-504/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details