Alpha Wire Heat Shrink Tubing F221B1IN CL209

Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A100C-4-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A100C-4-ND
Heat Shrink Tubing A100C-4-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F221B1IN CL209 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221B1IN CL209
shrink tube F221B1IN CL209
FIT221B1IN CLEAR 75X4 F

FIT221B1IN CLEAR 75X4 F

Buy Now
Heat-Shrink Tubing, 2 Alpha Wire - 13C1294 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Alpha Wire
13C1294
Heat-Shrink Tubing, 2 Alpha Wire 13C1294
HEAT-SHRINK TUBING, 2:1, CLEAR, 1.22M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.22m; Product Range:FIT-221B SeriesRoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, CLEAR, 1.22M; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.22m; Product Range:FIT-221B SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A100C-4-ND F221B1IN CL209 13C1294
Product Name Heat Shrink Tubing shrink tube Heat-Shrink Tubing, 2 Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-3000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details