Alpha Wire shrink tube F221B1IN BK209

Description
FIT221B1IN BLACK 75X4 F
Request a Quote Datasheet
Description
FIT221B1IN BLACK 75X4 F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221B1IN BK209 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221B1IN BK209
shrink tube F221B1IN BK209
FIT221B1IN BLACK 75X4 F

FIT221B1IN BLACK 75X4 F

Buy Now
Heat Shrink Tubing - A100B-4-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A100B-4-ND
Heat Shrink Tubing A100B-4-ND
"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 1.000"" (25.40mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 12.7Mm Id, Black, Pack Of 75 4Ft Pieces; Shrink Ratio Alpha Wire - 48F7040 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 12.7Mm Id, Black, Pack Of 75 4Ft Pieces; Shrink Ratio Alpha Wire
48F7040
Heat Shrink Tubing, 12.7Mm Id, Black, Pack Of 75 4Ft Pieces; Shrink Ratio Alpha Wire 48F7040
HEAT SHRINK TUBING, 12.7MM ID, BLACK, PACK OF 75 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 12.7MM ID, BLACK, PACK OF 75 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221B1IN BK209 A100B-4-ND 48F7040
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 12.7Mm Id, Black, Pack Of 75 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-506 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Cross-Linked Adhesive Lined PVC Heat Shrink - VAT-205 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details