Alpha Wire shrink tube F221B1/8 CL100

Description
FIT221B1/8 CLEAR 250X4
Request a Quote Datasheet
Description
FIT221B1/8 CLEAR 250X4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221B1/8 CL100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221B1/8 CL100
shrink tube F221B1/8 CL100
FIT221B1/8 CLEAR 250X4

FIT221B1/8 CLEAR 250X4

Buy Now
Heat Shrink Tubing - A018C-4-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A018C-4-ND
Heat Shrink Tubing A018C-4-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 1.57Mm Id, Trans, Pack Of 250 4Ft Pieces; Shrink Ratio Alpha Wire - 28B5268 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.57Mm Id, Trans, Pack Of 250 4Ft Pieces; Shrink Ratio Alpha Wire
28B5268
Heat Shrink Tubing, 1.57Mm Id, Trans, Pack Of 250 4Ft Pieces; Shrink Ratio Alpha Wire 28B5268
HEAT SHRINK TUBING, 1.57MM ID, TRANS, PACK OF 250 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.57MM ID, TRANS, PACK OF 250 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221B1/8 CL100 A018C-4-ND 28B5268
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 1.57Mm Id, Trans, Pack Of 250 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Wall Polyolefin 2:1 Heat Shrink - HS-101-MW-2:1 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 110 C (-67 to 230 F)
View Details
shrink tube - 021465-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Spiral Wrapping - 2044420 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polypropylene
Operating Temperature 0.0 to ? C (32 to ? F)
View Details
Shrinkable Tubing, FEP - SH206 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (Fluorinated-Ethylene-Propylene)
Operating Temperature 205 C (401 F)
View Details