Alpha Wire Heat Shrink Tubing F221B1/8 BK100

Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A018B-4-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A018B-4-ND
Heat Shrink Tubing A018B-4-ND
"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.125"" (3.18mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F221B1/8 BK100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221B1/8 BK100
shrink tube F221B1/8 BK100
FIT221B1/8 BLACK 250X4

FIT221B1/8 BLACK 250X4

Buy Now
Heat Shrink Tubing, Black; Shrink Ratio Alpha Wire - 28B5267 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, Black; Shrink Ratio Alpha Wire
28B5267
Heat Shrink Tubing, Black; Shrink Ratio Alpha Wire 28B5267
HEAT SHRINK TUBING, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.061" RoHS Compliant: Yes

HEAT SHRINK TUBING, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.125"; I.D. Supplied - Metric:3.18mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; I.D. Recovered Max - Imperial:0.061" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A018B-4-ND F221B1/8 BK100 28B5267
Product Name Heat Shrink Tubing shrink tube Heat Shrink Tubing, Black; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 057275-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing 1/16
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details