Alpha Wire shrink tube F221B1/4 CL100

Description
FIT221B1/4 CLEAR 250X4
Request a Quote Datasheet
Description
FIT221B1/4 CLEAR 250X4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221B1/4 CL100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221B1/4 CL100
shrink tube F221B1/4 CL100
FIT221B1/4 CLEAR 250X4

FIT221B1/4 CLEAR 250X4

Buy Now
Heat Shrink Tubing - A014C-4-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A014C-4-ND
Heat Shrink Tubing A014C-4-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 3.18Mm Id, Trans, Pack Of 250 4Ft Pieces; Shrink Ratio Alpha Wire - 28B5266 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.18Mm Id, Trans, Pack Of 250 4Ft Pieces; Shrink Ratio Alpha Wire
28B5266
Heat Shrink Tubing, 3.18Mm Id, Trans, Pack Of 250 4Ft Pieces; Shrink Ratio Alpha Wire 28B5266
HEAT SHRINK TUBING, 3.18MM ID, TRANS, PACK OF 250 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.18MM ID, TRANS, PACK OF 250 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221B1/4 CL100 A014C-4-ND 28B5266
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 3.18Mm Id, Trans, Pack Of 250 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Cut Tube Wrap - CTW-3000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1640-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details