Alpha Wire Heat Shrink Tubing F221B1/4 BK203

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A014B-R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A014B-R5-ND
Heat Shrink Tubing A014B-R5-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

Buy Now Datasheet
Heat Shrink Tubing - A014B-R75-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A014B-R75-ND
Heat Shrink Tubing A014B-R75-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

Buy Now Datasheet
Heat Shrink Tubing - A014B-2R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A014B-2R0-ND
Heat Shrink Tubing A014B-2R0-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A014B-4R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A014B-4R0-ND
Heat Shrink Tubing A014B-4R0-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A014B-6R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A014B-6R0-ND
Heat Shrink Tubing A014B-6R0-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A014B-1R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A014B-1R5-ND
Heat Shrink Tubing A014B-1R5-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

Buy Now Datasheet
Heat Shrink Tubing - A014B-1R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A014B-1R0-ND
Heat Shrink Tubing A014B-1R0-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A014B-3R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A014B-3R0-ND
Heat Shrink Tubing A014B-3R0-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221B1/4BK203-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221B1/4BK203-ND
Heat Shrink Tubing 216-F221B1/4BK203-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 250.0' (76.2m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 250.0' (76.2m)"

Buy Now Datasheet
shrink tube - F221B1/4 BK203 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221B1/4 BK203
shrink tube F221B1/4 BK203
FIT221B1/4 BLACK 2X250

FIT221B1/4 BLACK 2X250

Buy Now
Heat Shrink Tubing - 2780056 - RS Components, Ltd.
Corby, Northants, United Kingdom
Heat Shrink Tubing
2780056
Heat Shrink Tubing 2780056
FIT SHRINK TUBING

FIT SHRINK TUBING

Supplier's Site
Heat Shrink Tubing, 3.18Mm Id, Black, Pack Of 2 250Ft Pieces; Shrink Ratio Alpha Wire - 48F7031 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 3.18Mm Id, Black, Pack Of 2 250Ft Pieces; Shrink Ratio Alpha Wire
48F7031
Heat Shrink Tubing, 3.18Mm Id, Black, Pack Of 2 250Ft Pieces; Shrink Ratio Alpha Wire 48F7031
HEAT SHRINK TUBING, 3.18MM ID, BLACK, PACK OF 2 250FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:250ft; Length - Metric:76.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 3.18MM ID, BLACK, PACK OF 2 250FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:250ft; Length - Metric:76.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Powell Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A014B-R5-ND 216-F221B1/4BK203-ND F221B1/4 BK203 2780056 48F7031
Product Name Heat Shrink Tubing Heat Shrink Tubing shrink tube Heat Shrink Tubing Heat Shrink Tubing, 3.18Mm Id, Black, Pack Of 2 250Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Alfagomma® 0.75 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0194 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 0.7500 inch (19.05 mm)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Power Cable Heat Shrink Tubing - 020000-000 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Features Flame Retardant
View Details