Alpha Wire Heat Shrink Tubing F221B1/4 BK100

Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A014B-4-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A014B-4-ND
Heat Shrink Tubing A014B-4-ND
"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.250"" (6.35mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F221B1/4 BK100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221B1/4 BK100
shrink tube F221B1/4 BK100
FIT221B1/4 BLACK 250X4

FIT221B1/4 BLACK 250X4

Buy Now
Heat-Shrink Tubing, 2 Alpha Wire - 28B5265 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Alpha Wire
28B5265
Heat-Shrink Tubing, 2 Alpha Wire 28B5265
HEAT-SHRINK TUBING, 2:1, BLACK, 1.22M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; Product Range:FIT-221B Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, 1.22M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.25"; I.D. Supplied - Metric:6.35mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; Product Range:FIT-221B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A014B-4-ND F221B1/4 BK100 28B5265
Product Name Heat Shrink Tubing shrink tube Heat-Shrink Tubing, 2 Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
2.50 in. ID Plastic Protective Coil Sleeve - PCG|Master File - PCG-75-H - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Polyester (PET / PBT)
Diameter 2.5 inch (63.5 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Caps - 0081930001 - TE Connectivity
Specs
Material Polyolefin; Crosslinked Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
Features Flame Retardant
View Details
2 suppliers