Alpha Wire Heat Shrink Tubing F221B1/2 BK210

Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A012B-4-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A012B-4-ND
Heat Shrink Tubing A012B-4-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
shrink tube - F221B1/2 BK210 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221B1/2 BK210
shrink tube F221B1/2 BK210
FIT221B1/2 BLACK 200X4F

FIT221B1/2 BLACK 200X4F

Buy Now
Heat-Shrink Tubing, 2 Alpha Wire - 01C8374 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Alpha Wire
01C8374
Heat-Shrink Tubing, 2 Alpha Wire 01C8374
HEAT-SHRINK TUBING, 2:1, BLACK, 1.22M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; Product Range:FIT-221B Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, 1.22M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.22m; Product Range:FIT-221B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A012B-4-ND F221B1/2 BK210 01C8374
Product Name Heat Shrink Tubing shrink tube Heat-Shrink Tubing, 2 Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-04-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Centering sleeve - ZBH-25 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details