Alpha Wire shrink tube F221B1/2 BK201

Description
FIT221B1/2 BLACK 2X150F
Request a Quote Datasheet
Description
FIT221B1/2 BLACK 2X150F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221B1/2 BK201 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221B1/2 BK201
shrink tube F221B1/2 BK201
FIT221B1/2 BLACK 2X150F

FIT221B1/2 BLACK 2X150F

Buy Now
Heat Shrink Tubing - A012B-1R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A012B-1R0-ND
Heat Shrink Tubing A012B-1R0-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A012B-1R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A012B-1R5-ND
Heat Shrink Tubing A012B-1R5-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

Buy Now Datasheet
Heat Shrink Tubing - A012B-R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A012B-R5-ND
Heat Shrink Tubing A012B-R5-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

Buy Now Datasheet
Heat Shrink Tubing - A012B-6R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A012B-6R0-ND
Heat Shrink Tubing A012B-6R0-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A012B-4R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A012B-4R0-ND
Heat Shrink Tubing A012B-4R0-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A012B-3R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A012B-3R0-ND
Heat Shrink Tubing A012B-3R0-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A012B-2R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A012B-2R0-ND
Heat Shrink Tubing A012B-2R0-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A012B-R75-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A012B-R75-ND
Heat Shrink Tubing A012B-R75-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221B1/2BK201-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221B1/2BK201-ND
Heat Shrink Tubing 216-F221B1/2BK201-ND
"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 150.0' (45.7m)"

"Heat Shrink Tubing, Flexible 0.500"" (12.70mm) 2 to 1 Black 150.0' (45.7m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Alpha Wire - 01C6661 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Alpha Wire
01C6661
Heat-Shrink Tubing, 2 Alpha Wire 01C6661
HEAT-SHRINK TUBING, 2:1, BLACK, 45.7M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:150ft; Length - Metric:45.7m; Product Range:FIT-221B Series RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, BLACK, 45.7M; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.5"; I.D. Supplied - Metric:12.7mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:150ft; Length - Metric:45.7m; Product Range:FIT-221B Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221B1/2 BK201 A012B-1R0-ND 216-F221B1/2BK201-ND 01C6661
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, 2 Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S46-S36-46 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 1.81 inch (46 mm)
View Details
Cushioning Roller Covering System -  - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Rubber - Synthetic; Nitrile butadiene foam rubber
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details