Alpha Wire Heat Shrink Tubing F221B1/16 CL100

Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Clear 4.00' (1.22m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A116C-4-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A116C-4-ND
Heat Shrink Tubing A116C-4-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Clear 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Clear 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 0.79Mm Id, Trans, Pack Of 250 4Ft Pieces; Shrink Ratio Alpha Wire - 13C1282 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 0.79Mm Id, Trans, Pack Of 250 4Ft Pieces; Shrink Ratio Alpha Wire
13C1282
Heat Shrink Tubing, 0.79Mm Id, Trans, Pack Of 250 4Ft Pieces; Shrink Ratio Alpha Wire 13C1282
HEAT SHRINK TUBING, 0.79MM ID, TRANS, PACK OF 250 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 0.79MM ID, TRANS, PACK OF 250 4FT PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number A116C-4-ND 13C1282
Product Name Heat Shrink Tubing Heat Shrink Tubing, 0.79Mm Id, Trans, Pack Of 250 4Ft Pieces; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Shrink tube - 211-503/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S11-S8-12-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4724 inch (12 mm)
View Details
Adhesive Lined PVC Heat Shrink - VAT-105 - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details