Alpha Wire Heat Shrink Tubing F221B1/16 BK205

Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A116B-1R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A116B-1R5-ND
Heat Shrink Tubing A116B-1R5-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.125' (38.10mm, 1.50"")"

Buy Now Datasheet
Heat Shrink Tubing - A116B-2R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A116B-2R0-ND
Heat Shrink Tubing A116B-2R0-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.167' (50.80mm, 2.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A116B-4R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A116B-4R0-ND
Heat Shrink Tubing A116B-4R0-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.333' (101.60mm, 4.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A116B-R75-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A116B-R75-ND
Heat Shrink Tubing A116B-R75-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.062' (19.05mm, 0.75"")"

Buy Now Datasheet
Heat Shrink Tubing - A116B-3R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A116B-3R0-ND
Heat Shrink Tubing A116B-3R0-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.250' (76.20mm, 3.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A116B-R5-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A116B-R5-ND
Heat Shrink Tubing A116B-R5-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.042' (12.70mm, 0.50"")"

Buy Now Datasheet
Heat Shrink Tubing - A116B-1R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A116B-1R0-ND
Heat Shrink Tubing A116B-1R0-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.083' (25.40mm, 1.00"")"

Buy Now Datasheet
Heat Shrink Tubing - A116B-6R0-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A116B-6R0-ND
Heat Shrink Tubing A116B-6R0-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 0.500' (152.40mm, 6.00"")"

Buy Now Datasheet
Heat Shrink Tubing - 216-F221B1/16BK205-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
216-F221B1/16BK205-ND
Heat Shrink Tubing 216-F221B1/16BK205-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 1000.0' (304.8m)"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 1000.0' (304.8m)"

Buy Now Datasheet
shrink tube - F221B1/16 BK205 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221B1/16 BK205
shrink tube F221B1/16 BK205
FIT221B1/16 BLACK 3X10

FIT221B1/16 BLACK 3X10

Buy Now
Heat Shrink Tubing, 1.58Mm Id, Po, Black, 1000Ft; Shrink Ratio Alpha Wire - 99B3680 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.58Mm Id, Po, Black, 1000Ft; Shrink Ratio Alpha Wire
99B3680
Heat Shrink Tubing, 1.58Mm Id, Po, Black, 1000Ft; Shrink Ratio Alpha Wire 99B3680
HEAT SHRINK TUBING, 1.58MM ID, PO, BLACK, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.58mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m; Drop Ship:Yes RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.58MM ID, PO, BLACK, 1000FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.58mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:1000ft; Length - Metric:305m; Drop Ship:Yes RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A116B-1R5-ND 216-F221B1/16BK205-ND F221B1/16 BK205 99B3680
Product Name Heat Shrink Tubing Heat Shrink Tubing shrink tube Heat Shrink Tubing, 1.58Mm Id, Po, Black, 1000Ft; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 3.03 in. Fits Hose Grey Banding Coil|Master File - BCRT3 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 3 inch (76.2 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Boots - 074587-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Low Fire Hazard Material
Operating Temperature -30 to 105 C (-22 to 221 F)
View Details
2 suppliers