Alpha Wire shrink tube F221B1/16 BK100

Description
FIT221B1/16 BLACK 250X
Request a Quote Datasheet
Description
FIT221B1/16 BLACK 250X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
shrink tube - F221B1/16 BK100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
F221B1/16 BK100
shrink tube F221B1/16 BK100
FIT221B1/16 BLACK 250X

FIT221B1/16 BLACK 250X

Buy Now
Heat Shrink Tubing - A116B-4-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A116B-4-ND
Heat Shrink Tubing A116B-4-ND
"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 4.00' (1.22m)"

"Heat Shrink Tubing, Flexible 0.062"" (1.57mm) 2 to 1 Black 4.00' (1.22m)"

Buy Now Datasheet
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 1000Ft, Pk250; Shrink Ratio Alpha Wire - 25H8463 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 1000Ft, Pk250; Shrink Ratio Alpha Wire
25H8463
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 1000Ft, Pk250; Shrink Ratio Alpha Wire 25H8463
HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, 1000FT, PK250; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, 1000FT, PK250; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number F221B1/16 BK100 A116B-4-ND 25H8463
Product Name shrink tube Heat Shrink Tubing Heat Shrink Tubing, 1.6Mm Id, Po, Black, 1000Ft, Pk250; Shrink Ratio Alpha Wire
Sleeving Shrink Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Tigerflex® 6 in. Fits Hose (ID) Clear Banding Coil|Master File - BCCF6 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material PVC
Diameter 6 inch (152 mm)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
shrink tube - 016597N001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details